Anatech Electronics, Inc. 897.6 MHz Cavity Notch Filter AE897NS2172

Description
897.6 MHz Cavity Notch Filter
Request a Quote
Description
897.6 MHz Cavity Notch Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
897.6 MHz Cavity Notch Filter - AE897NS2172 - Anatech Electronics, Inc.
Garfield, NJ, United States
897.6 MHz Cavity Notch Filter
AE897NS2172
897.6 MHz Cavity Notch Filter AE897NS2172
897.6 MHz Cavity Notch Filter

897.6 MHz Cavity Notch Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE897NS2172
Product Name 897.6 MHz Cavity Notch Filter
Filter Type Band Reject
Unlock Full Specs
to access all available technical data

Similar Products

1737.5 Cavity Band Pass Filter - AB1737B1203 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1738 MHz
Bandwidth 245000 kHz
View Details
2350 MHz Waveguide Band stop Filter - AE2350WN2227 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 2350 MHz
Bandwidth 100000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2050B622 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 12000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2016B617 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2016 MHz
Bandwidth 12000 kHz
View Details