Anatech Electronics, Inc. 2450 MHz Waveguide Band stop Filter AE2450WN2239

Description
2450 MHz Waveguide Band stop Filter
Request a Quote
Description
2450 MHz Waveguide Band stop Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2450 MHz Waveguide Band stop Filter - AE2450WN2239 - Anatech Electronics, Inc.
Garfield, NJ, United States
2450 MHz Waveguide Band stop Filter
AE2450WN2239
2450 MHz Waveguide Band stop Filter AE2450WN2239
2450 MHz Waveguide Band stop Filter

2450 MHz Waveguide Band stop Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2450WN2239
Product Name 2450 MHz Waveguide Band stop Filter
Filter Type Band Reject
Fc 2450 MHz
Bandwidth 100000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

380-395 MHz Cavity Notch Filter - AE387NS2163 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 388 MHz
Bandwidth 15000 kHz
View Details
11850 KHz LC Band Stop Filter - AE11850KLN2278 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 11.85 MHz
Package Type SMA F connectors
View Details
3500 MHz Waveguide Band Stop Filter - AE3500WN2350 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 3500 MHz
Bandwidth 100000 kHz
View Details
4950 MHz Cavity Band Pass Filter - AB4950B935 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4950 MHz
Bandwidth 10000 kHz
View Details