Anatech Electronics, Inc. 900-930 MHz Low Pass Filter AE930L9278

Description
900-930 MHz Low Pass Filter
Request a Quote
Description
900-930 MHz Low Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
900-930 MHz Low Pass Filter - AE930L9278 - Anatech Electronics, Inc.
Garfield, NJ, United States
900-930 MHz Low Pass Filter
AE930L9278
900-930 MHz Low Pass Filter AE930L9278
900-930 MHz Low Pass Filter

900-930 MHz Low Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE930L9278
Product Name 900-930 MHz Low Pass Filter
Filter Type Low Pass
Fc 930 MHz
Insertion Loss 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

15 MHz LC Lowpass Filter - AE15LL9354 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Insertion Loss 0.3500 dB
Return Loss 18 dB
View Details
2365 MHz Cavity Band Pass Filter - AB2365B1340 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2365 MHz
Bandwidth 80000 kHz
View Details
3730-3770 MHz Cavity Band Pass Filter - AB3750B1063 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3750 MHz
Bandwidth 40000 kHz
View Details
7000 MHz Suspended Stripline Low Pass Filter - AE7000SSL1021 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 7000 MHz
Insertion Loss 1 to 1.5 dB
View Details