Anatech Electronics, Inc. 2250 MHz Suspended Stripline Low Pass Filter AE2250SSL1019

Description
2250 MHz Suspended Stripline Low Pass Filter
Request a Quote
Description
2250 MHz Suspended Stripline Low Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2250 MHz Suspended Stripline Low Pass Filter - AE2250SSL1019 - Anatech Electronics, Inc.
Garfield, NJ, United States
2250 MHz Suspended Stripline Low Pass Filter
AE2250SSL1019
2250 MHz Suspended Stripline Low Pass Filter AE2250SSL1019
2250 MHz Suspended Stripline Low Pass Filter

2250 MHz Suspended Stripline Low Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2250SSL1019
Product Name 2250 MHz Suspended Stripline Low Pass Filter
Filter Type Low Pass
Fc 2250 MHz
Insertion Loss 1 to 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

1166-1186MHz Cavity Band Pass Filter - AB1176B1209 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1176 MHz
Bandwidth 20000 kHz
View Details
4944 MHz Cavity Band Pass Filter - AB4944B966 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4944 MHz
Bandwidth 50000 kHz
View Details
5490 MHz WiFi Cavity Filter - AB5490B550 - Anatech Electronics, Inc.
Specs
Fc 5490 MHz
Bandwidth 10000 kHz
Insertion Loss 1.75 dB
View Details
852 MHz LC Low Pass Filter - AE852L6334 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 852 MHz
Insertion Loss 3 dB
View Details