Anatech Electronics, Inc. 121.5 MHz LC Low Pass Filter AE121L9194

Description
121.5 MHz LC Low Pass Filter
Request a Quote
Description
121.5 MHz LC Low Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
121.5 MHz LC Low Pass Filter - AE121L9194 - Anatech Electronics, Inc.
Garfield, NJ, United States
121.5 MHz LC Low Pass Filter
AE121L9194
121.5 MHz LC Low Pass Filter AE121L9194
121.5 MHz LC Low Pass Filter

121.5 MHz LC Low Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE121L9194
Product Name 121.5 MHz LC Low Pass Filter
Filter Type Low Pass
Fc 122 MHz
Insertion Loss 0.7500 dB
Unlock Full Specs
to access all available technical data

Similar Products

1375 MHz Cavity Band Pass Filter - AB1375B880 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1375 MHz
Bandwidth 24000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2109B630 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2110 MHz
Bandwidth 12000 kHz
View Details
DC-400 MHz Lowpass Filter - AE400L9224 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 400 MHz
Package Type Connectorized
View Details
2330-2340 MHz Cavity Filter - AB2335B996 - Anatech Electronics, Inc.
Specs
Fc 2335 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details