Anatech Electronics, Inc. 600 MHz LC Low Pass Filter AE600L7838

Description
600 MHz LC Low Pass Filter
Request a Quote
Description
600 MHz LC Low Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
600 MHz LC Low Pass Filter - AE600L7838 - Anatech Electronics, Inc.
Garfield, NJ, United States
600 MHz LC Low Pass Filter
AE600L7838
600 MHz LC Low Pass Filter AE600L7838
600 MHz LC Low Pass Filter

600 MHz LC Low Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE600L7838
Product Name 600 MHz LC Low Pass Filter
Filter Type Low Pass
Fc 600 MHz
Insertion Loss 0.3000 dB
Unlock Full Specs
to access all available technical data

Similar Products

2000 MHz LC Lowpass Filter - AE2000L8872 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 1000 MHz
Bandwidth 2.00E6 kHz
View Details
513 MHz Lowpass Filter - AE513L9114 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 513 MHz
Insertion Loss 3 dB
View Details
5500 MHz Absorptive Low Pass Filter - AE5500LL9333-A - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
View Details
2350 MHz Cavity Band Pass Filter - AB2350B916 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 20000 kHz
View Details