Anatech Electronics, Inc. 500 MHz Low Pass Filter AE500L9337

Description
500 MHz Low Pass Filter
Request a Quote
Description
500 MHz Low Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
500 MHz Low Pass Filter - AE500L9337 - Anatech Electronics, Inc.
Garfield, NJ, United States
500 MHz Low Pass Filter
AE500L9337
500 MHz Low Pass Filter AE500L9337
500 MHz Low Pass Filter

500 MHz Low Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE500L9337
Product Name 500 MHz Low Pass Filter
Filter Type Low Pass
Fc 500 MHz
Insertion Loss 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

816 MHz LC Lowpass Filter - AE816L9087 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 816 MHz
Insertion Loss 4 dB
View Details
5490 MHz WiFi Cavity Filter - AB5490B561 - Anatech Electronics, Inc.
Specs
Fc 5490 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details
14500 MHz Suspended Stripline Low Pass Filter - AE14500SSL1059 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 14500 MHz
Insertion Loss 1 to 2 dB
View Details
3337.5 MHz Cavity Band Pass Filter - AB3337B592 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3338 MHz
Bandwidth 12000 kHz
View Details