Anatech Electronics, Inc. 512 MHz LC Lowpass Filter AE512L8844

Description
512 MHz LC Lowpass Filter
Request a Quote
Description
512 MHz LC Lowpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
512 MHz LC Lowpass Filter - AE512L8844 - Anatech Electronics, Inc.
Garfield, NJ, United States
512 MHz LC Lowpass Filter
AE512L8844
512 MHz LC Lowpass Filter AE512L8844
512 MHz LC Lowpass Filter

512 MHz LC Lowpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE512L8844
Product Name 512 MHz LC Lowpass Filter
Filter Type Low Pass
Fc 512 MHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

175 MHz Low Pass Filter - AE175L9285 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 175 MHz
Insertion Loss 1 dB
View Details
2600 MHz Cavity Band Pass Filter - AB2600B785 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2600 MHz
Bandwidth 13000 kHz
View Details
47-84 MHz Lowpass filter - AE84L9057 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 47 MHz
Insertion Loss 3 dB
View Details
5350-5450 MHz Cavity Band Pass Filter - AB5400B1040 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5400 MHz
Bandwidth 100000 kHz
View Details