Anatech Electronics, Inc. 924 MHz Waveguide Band stop Filter AE924WN2285

Description
924 MHz Waveguide Band stop Filter
Request a Quote
Description
924 MHz Waveguide Band stop Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
924 MHz Waveguide Band stop Filter - AE924WN2285 - Anatech Electronics, Inc.
Garfield, NJ, United States
924 MHz Waveguide Band stop Filter
AE924WN2285
924 MHz Waveguide Band stop Filter AE924WN2285
924 MHz Waveguide Band stop Filter

924 MHz Waveguide Band stop Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE924WN2285
Product Name 924 MHz Waveguide Band stop Filter
Filter Type Band Reject
Fc 924 MHz
Bandwidth 8000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2037.5 MHz Cavity Band Pass Filter - AB2037B695 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2038 MHz
Bandwidth 20000 kHz
View Details
542 MHz Cavity Band Pass Filter - AB542B1314 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 542 MHz
Bandwidth 52000 kHz
View Details
4887 MHz Cavity Band Pass Filter - AB4887B1059 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4887 MHz
Bandwidth 225000 kHz
View Details
5510 MHz WiFi Cavity Filter - AB5510B551 - Anatech Electronics, Inc.
Specs
Fc 5510 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details