Anatech Electronics, Inc. 920 MHz Waveguide Band stop Filter AE920WN2251

Description
920 MHz Waveguide Band stop Filter
Request a Quote
Description
920 MHz Waveguide Band stop Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
920 MHz Waveguide Band stop Filter - AE920WN2251 - Anatech Electronics, Inc.
Garfield, NJ, United States
920 MHz Waveguide Band stop Filter
AE920WN2251
920 MHz Waveguide Band stop Filter AE920WN2251
920 MHz Waveguide Band stop Filter

920 MHz Waveguide Band stop Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE920WN2251
Product Name 920 MHz Waveguide Band stop Filter
Filter Type Band Reject
Fc 920 MHz
Bandwidth 80000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

150 MHz Bandstop/Notch Filter - AE150NS2057 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 150 MHz
Bandwidth 148000 to 152000 kHz
View Details
18500 MHz Cavity Band Pass filter - AB18500B1264 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 18500 MHz
Bandwidth 5.00E6 kHz
View Details
2595 MHz Cavity Band Pass Filter - AB2595B1103 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2595 MHz
Bandwidth 190000 kHz
View Details
2500-2570 MHz Cavity Band Stop Filter - AE2535N2223 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Operating Temperature -20 to 70 C (-4 to 158 F)
Fc 2500 to 2570 MHz
View Details