Anatech Electronics, Inc. 920 MHz Waveguide Band stop Filter AE920WN2217

Description
920 MHz Waveguide Band stop Filter
Request a Quote
Description
920 MHz Waveguide Band stop Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
920 MHz Waveguide Band stop Filter - AE920WN2217 - Anatech Electronics, Inc.
Garfield, NJ, United States
920 MHz Waveguide Band stop Filter
AE920WN2217
920 MHz Waveguide Band stop Filter AE920WN2217
920 MHz Waveguide Band stop Filter

920 MHz Waveguide Band stop Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE920WN2217
Product Name 920 MHz Waveguide Band stop Filter
Filter Type Band Reject
Fc 920 MHz
Bandwidth 80000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

120 MHz Bandstop/Notch Filter - AE120N2267 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 120 MHz
Bandwidth 10000 kHz
View Details
803 MHz Bandstop/Notch Filter - AE803NS2065 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 803 MHz
Bandwidth 6000 kHz
View Details
2500-2530 MHz Cavity Band Pass Filter - AB2515B977 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2515 MHz
Bandwidth 30000 kHz
View Details
788 MHz Waveguide Band stop Filter - AE788WN2283 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 788 MHz
Bandwidth 30000 kHz
View Details