Anatech Electronics, Inc. 788 MHz Waveguide Band stop Filter AE788WN2283

Description
788 MHz Waveguide Band stop Filter
Request a Quote
Description
788 MHz Waveguide Band stop Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
788 MHz Waveguide Band stop Filter - AE788WN2283 - Anatech Electronics, Inc.
Garfield, NJ, United States
788 MHz Waveguide Band stop Filter
AE788WN2283
788 MHz Waveguide Band stop Filter AE788WN2283
788 MHz Waveguide Band stop Filter

788 MHz Waveguide Band stop Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE788WN2283
Product Name 788 MHz Waveguide Band stop Filter
Filter Type Band Reject
Fc 788 MHz
Bandwidth 30000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2050B1117 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 34000 kHz
View Details
4944 MHz Cavity Band Pass Filter - AB4944B966 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4944 MHz
Bandwidth 50000 kHz
View Details
2609-2629 MHz Cavity Band Pass Filter - AB2619B1220 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2619 MHz
Bandwidth 20000 kHz
View Details
14225 MHz Cavity Band Pass Filter - AB14225B1151 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 14225 MHz
Bandwidth 550000 kHz
View Details