Anatech Electronics, Inc. 803 MHz Bandstop/Notch Filter AE803NS2065

Description
803 MHz Bandstop/Notch Filter
Request a Quote
Description
803 MHz Bandstop/Notch Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
803 MHz Bandstop/Notch Filter - AE803NS2065 - Anatech Electronics, Inc.
Garfield, NJ, United States
803 MHz Bandstop/Notch Filter
AE803NS2065
803 MHz Bandstop/Notch Filter AE803NS2065
803 MHz Bandstop/Notch Filter

803 MHz Bandstop/Notch Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE803NS2065
Product Name 803 MHz Bandstop/Notch Filter
Filter Type Band Reject
Unlock Full Specs
to access all available technical data

Similar Products

2109.5 MHz Cavity Band Pass Filter - AB2109B706 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2110 MHz
Bandwidth 20000 kHz
View Details
2350 MHz Waveguide Band stop Filter - AE2350WN2253 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 2350 MHz
Bandwidth 100000 kHz
View Details
6079 MHz Bandstop/Notch Filter - AE6079N2259 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 6079 MHz
Bandwidth 75000 kHz
View Details
2490 MHz WiFi Cavity Band Pass Filter for Outdoor - AB2490B1274-O - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2490 MHz
Bandwidth 22000 kHz
View Details