Anatech Electronics, Inc. 920 MHz LC Notch Filter AE920LN2289

Description
920 MHz LC Notch Filter
Request a Quote
Description
920 MHz LC Notch Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
920 MHz LC Notch Filter - AE920LN2289 - Anatech Electronics, Inc.
Garfield, NJ, United States
920 MHz LC Notch Filter
AE920LN2289
920 MHz LC Notch Filter AE920LN2289
920 MHz LC Notch Filter

920 MHz LC Notch Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE920LN2289
Product Name 920 MHz LC Notch Filter
Filter Type Band Reject
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2085B627 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2086 MHz
Bandwidth 12000 kHz
View Details
3400 MHz Cavity Band Pass Filter - AB3400B897 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3400 MHz
Bandwidth 103750 kHz
View Details
2390 MHz Cavity Band Pass Filter - AB2390B1010 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2390 MHz
Bandwidth 20000 kHz
View Details
2310-2320 MHz Cavity Filter - AB2315B994 - Anatech Electronics, Inc.
Specs
Fc 2315 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details