Anatech Electronics, Inc. 4300 MHz Cavity Bandstop/Notch Filter AE4300NS2146

Description
4300 MHz Cavity Bandstop/Notch Filter
Request a Quote
Description
4300 MHz Cavity Bandstop/Notch Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4300 MHz Cavity Bandstop/Notch Filter - AE4300NS2146 - Anatech Electronics, Inc.
Garfield, NJ, United States
4300 MHz Cavity Bandstop/Notch Filter
AE4300NS2146
4300 MHz Cavity Bandstop/Notch Filter AE4300NS2146
4300 MHz Cavity Bandstop/Notch Filter

4300 MHz Cavity Bandstop/Notch Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE4300NS2146
Product Name 4300 MHz Cavity Bandstop/Notch Filter
Filter Type Band Reject
Unlock Full Specs
to access all available technical data

Similar Products

5530 MHz WiFi Cavity Filter - AB5530B541 - Anatech Electronics, Inc.
Specs
Fc 5530 MHz
Bandwidth 10000 kHz
Insertion Loss 1.75 dB
View Details
877-900.962 MHz / 939.965-956 MHz Cavity Bandstop/Notch Filter - AE888-947NS2193 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 889 to 948 MHz
Return Loss 15 dB
View Details
450 MHz LC Notch Filter - AE450LN2287 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Operating Temperature 20 to 70 C (68 to 158 F)
Fc 450 MHz
View Details
2436.5 MHz Cavity Band Pass Filter - AB2436B480 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2436 MHz
Bandwidth 70000 kHz
View Details