Anatech Electronics, Inc. 902.5 MHz Cavity Notch Filter AE902NS2173

Description
902.5 MHz Cavity Notch Filter
Request a Quote
Description
902.5 MHz Cavity Notch Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
902.5 MHz Cavity Notch Filter - AE902NS2173 - Anatech Electronics, Inc.
Garfield, NJ, United States
902.5 MHz Cavity Notch Filter
AE902NS2173
902.5 MHz Cavity Notch Filter AE902NS2173
902.5 MHz Cavity Notch Filter

902.5 MHz Cavity Notch Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE902NS2173
Product Name 902.5 MHz Cavity Notch Filter
Filter Type Band Reject
Unlock Full Specs
to access all available technical data

Similar Products

4881.55 MHz Cavity Band Pass Filter - AB4881B522 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4882 MHz
Bandwidth 50000 kHz
View Details
1960 MHz Waveguide Band stop Filter - AE1960WN2274 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 1960 MHz
Bandwidth 60000 kHz
View Details
98 MHz LC Notch Filter - AE98NS2162 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 98 MHz
Insertion Loss 2.2 dB
View Details
2390-2400 MHz Cavity Filter - AB2395B1001 - Anatech Electronics, Inc.
Specs
Fc 2395 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details