Anatech Electronics, Inc. 915 MHz LC Bandstop/Notch Filter AE915NS2095

Description
915 MHz LC Bandstop/Notch Filter
Request a Quote
Description
915 MHz LC Bandstop/Notch Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
915 MHz LC Bandstop/Notch Filter - AE915NS2095 - Anatech Electronics, Inc.
Garfield, NJ, United States
915 MHz LC Bandstop/Notch Filter
AE915NS2095
915 MHz LC Bandstop/Notch Filter AE915NS2095
915 MHz LC Bandstop/Notch Filter

915 MHz LC Bandstop/Notch Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE915NS2095
Product Name 915 MHz LC Bandstop/Notch Filter
Filter Type Band Reject
Fc 915 MHz
Bandwidth 26000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

924 MHz Waveguide Band stop Filter - AE924WN2285 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 924 MHz
Bandwidth 8000 kHz
View Details
141.611MHz Cavity Band Pass Filter - AB141B1202 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 142 MHz
Bandwidth 3200 kHz
View Details
5560 MHz WiFi Cavity Filter - AB5560B957 - Anatech Electronics, Inc.
Specs
Fc 5560 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
2031-2081 MHz Cavity Notch/Band Stop Filter - AE2060N2323 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 2060 MHz
Return Loss 0.5000 dB
View Details