Anatech Electronics, Inc. 9000 MHz Suspended Stripline High pass Filter AE9000SSH6579

Description
9000 MHz Suspended Stripline High pass Filter
Request a Quote
Description
9000 MHz Suspended Stripline High pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
9000 MHz Suspended Stripline High pass Filter - AE9000SSH6579 - Anatech Electronics, Inc.
Garfield, NJ, United States
9000 MHz Suspended Stripline High pass Filter
AE9000SSH6579
9000 MHz Suspended Stripline High pass Filter AE9000SSH6579
9000 MHz Suspended Stripline High pass Filter

9000 MHz Suspended Stripline High pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE9000SSH6579
Product Name 9000 MHz Suspended Stripline High pass Filter
Filter Type High Pass
Fc 9000 MHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

5310 MHz Wifi Cavity Band Pass Filter - AB5310B969 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5310 MHz
Bandwidth 40000 kHz
View Details
215 MHz LC Highpass Filter - AE215H9780 - Anatech Electronics, Inc.
Specs
Filter Type High Pass
Fc 215 MHz
Insertion Loss 1 dB
View Details
2000 - 3600 MHz Absorptive High Pass Filter - AE2000LH9940-A - Anatech Electronics, Inc.
Specs
Filter Type High Pass
Insertion Loss 3 dB
Return Loss 20 dB
View Details
5250-5350 MHz Cavity Band Pass Filter - AB5300B852 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5300 MHz
Bandwidth 100000 kHz
View Details