Anatech Electronics, Inc. 894 MHz Strip-Line Low Pass Filter AE894SLL1014

Description
894 MHz Strip-Line Low Pass Filter
Request a Quote
Description
894 MHz Strip-Line Low Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
894 MHz Strip-Line Low Pass Filter - AE894SLL1014 - Anatech Electronics, Inc.
Garfield, NJ, United States
894 MHz Strip-Line Low Pass Filter
AE894SLL1014
894 MHz Strip-Line Low Pass Filter AE894SLL1014
894 MHz Strip-Line Low Pass Filter

894 MHz Strip-Line Low Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE894SLL1014
Product Name 894 MHz Strip-Line Low Pass Filter
Filter Type Low Pass
Unlock Full Specs
to access all available technical data

Similar Products

2593 MHz Cavity Band Pass Filter - AB2593B765 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2593 MHz
Bandwidth 240000 kHz
View Details
750 MHz Lowpass Filter - AE750L9117 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 775 MHz
Insertion Loss 1 dB
View Details
1100 MHz Low Pass Filter - AE1100L9229 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 1100 MHz
Insertion Loss 1.5 dB
View Details
960 MHz LC Low Pass Filter - AE960LL9303 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 960 MHz
Insertion Loss 0.4500 dB
View Details