Anatech Electronics, Inc. 3 MHz LC Lowpass Filter AE3LL9350

Description
3 MHz LC Lowpass Filter
Request a Quote
Description
3 MHz LC Lowpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3 MHz LC Lowpass Filter - AE3LL9350 - Anatech Electronics, Inc.
Garfield, NJ, United States
3 MHz LC Lowpass Filter
AE3LL9350
3 MHz LC Lowpass Filter AE3LL9350
3 MHz LC Lowpass Filter

3 MHz LC Lowpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE3LL9350
Product Name 3 MHz LC Lowpass Filter
Filter Type Low Pass
Unlock Full Specs
to access all available technical data

Similar Products

4900 MHz Absorptive Low Pass Filter - AE4900LL9332-A - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 4900 MHz
View Details
WiFi Cavity Band Pass Filter - AB2097B643 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2098 MHz
Bandwidth 12000 kHz
View Details
2072.5 MHz Cavity Bandpass Filter for Outdoor - AB2072B1327-O - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2072 MHz
Bandwidth 95000 kHz
View Details
WiFi Cavity Band Pass Filter - AB1999B616 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1999 MHz
Bandwidth 12000 kHz
View Details