Anatech Electronics, Inc. 88.1 MHz Low Pass filter AE88L9246

Description
88.1 MHz Low Pass filter
Request a Quote
Description
88.1 MHz Low Pass filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
88.1 MHz Low Pass filter - AE88L9246 - Anatech Electronics, Inc.
Garfield, NJ, United States
88.1 MHz Low Pass filter
AE88L9246
88.1 MHz Low Pass filter AE88L9246
88.1 MHz Low Pass filter

88.1 MHz Low Pass filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE88L9246
Product Name 88.1 MHz Low Pass filter
Filter Type Low Pass
Fc 88.1 MHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

1800 MHz Low Pass Filter - AE1800L9232 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 1800 MHz
Insertion Loss 1.5 dB
View Details
350 MHz Cavity Band Pass Filter - AB350B1335 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 350 MHz
Bandwidth 260000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2073B641 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2074 MHz
Bandwidth 12000 kHz
View Details
2200 MHz Low Pass Filter - AE2200L9289 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 2200 MHz
Insertion Loss -6 dB
View Details