Anatech Electronics, Inc. 880 MHz LC Lowpass Filter AE880L9288

Description
880 MHz LC Lowpass Filter
Request a Quote
Description
880 MHz LC Lowpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
880 MHz LC Lowpass Filter - AE880L9288 - Anatech Electronics, Inc.
Garfield, NJ, United States
880 MHz LC Lowpass Filter
AE880L9288
880 MHz LC Lowpass Filter AE880L9288
880 MHz LC Lowpass Filter

880 MHz LC Lowpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE880L9288
Product Name 880 MHz LC Lowpass Filter
Filter Type Low Pass
Fc 880 MHz
Insertion Loss 0.3000 dB
Unlock Full Specs
to access all available technical data

Similar Products

512 MHz LC Lowpass Filter - AE512L8844 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 512 MHz
Insertion Loss 1 dB
View Details
1161.45-1191.45 MHz Cavity Band Pass Filter - AB1176B1219 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1176 MHz
Bandwidth 30000 kHz
View Details
2422 MHz Cavity Band Pass Filter - AB2422B575 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2422 MHz
Bandwidth 22000 kHz
View Details
1656.8 MHz Cavity Band Pass Filter - AB1656B719 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1657 MHz
Bandwidth 20000 kHz
View Details