Anatech Electronics, Inc. 513 MHz Lowpass Filter AE513L9114

Description
513 MHz Lowpass Filter
Request a Quote
Description
513 MHz Lowpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
513 MHz Lowpass Filter - AE513L9114 - Anatech Electronics, Inc.
Garfield, NJ, United States
513 MHz Lowpass Filter
AE513L9114
513 MHz Lowpass Filter AE513L9114
513 MHz Lowpass Filter

513 MHz Lowpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE513L9114
Product Name 513 MHz Lowpass Filter
Filter Type Low Pass
Fc 513 MHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

5550 MHz WiFi Cavity Filter - AB5550B553 - Anatech Electronics, Inc.
Specs
Fc 5550 MHz
Bandwidth 97000 kHz
Insertion Loss 1.5 dB
View Details
2490 MHz WiFi Cavity Band Pass Filter for Outdoor - AB2490B1274-O - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2490 MHz
Bandwidth 22000 kHz
View Details
276 MHz LC Lowpass Filter - AE276LL9361 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Insertion Loss 0.3500 dB
Return Loss 18 dB
View Details
43 MHz Low Pass Filter - AE43L9259 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 43 MHz
Insertion Loss 0.5000 dB
View Details