Anatech Electronics, Inc. 1565 – 1585 MHz Cavity Notch/Band Stop Filter AE1565N2322

Description
1565 – 1585 MHz Cavity Notch/Band Stop Filter
Request a Quote
Description
1565 – 1585 MHz Cavity Notch/Band Stop Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1565 – 1585 MHz Cavity Notch/Band Stop Filter - AE1565N2322 - Anatech Electronics, Inc.
Garfield, NJ, United States
1565 – 1585 MHz Cavity Notch/Band Stop Filter
AE1565N2322
1565 – 1585 MHz Cavity Notch/Band Stop Filter AE1565N2322
1565 – 1585 MHz Cavity Notch/Band Stop Filter

1565 – 1585 MHz Cavity Notch/Band Stop Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1565N2322
Product Name 1565 – 1585 MHz Cavity Notch/Band Stop Filter
Filter Type Band Reject
Unlock Full Specs
to access all available technical data

Similar Products

4460 MHz Cavity Band Pass Filter - AB4460B524 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4460 MHz
Bandwidth 120000 kHz
View Details
9.7 MHz Crystal Notch Filter - AE9CN805 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass; Band Reject
Filter Design Crystal Filter
Fc 9.7 MHz
View Details
3413.5 MHz Cavity Band Pass Filter - AB3413B759 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3414 MHz
Bandwidth 10000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2467B1095 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2467 MHz
Bandwidth 12000 kHz
View Details