Anatech Electronics, Inc. 2575 MHz Cavity Bandstop/Notch Filter AE2575NS2184

Description
2575 MHz Cavity Bandstop/Notch Filter
Request a Quote Datasheet
Description
2575 MHz Cavity Bandstop/Notch Filter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2575 MHz Cavity Bandstop/Notch Filter - AE2575NS2184 - Anatech Electronics, Inc.
Garfield, NJ, United States
2575 MHz Cavity Bandstop/Notch Filter
AE2575NS2184
2575 MHz Cavity Bandstop/Notch Filter AE2575NS2184
2575 MHz Cavity Bandstop/Notch Filter

2575 MHz Cavity Bandstop/Notch Filter

Supplier's Site
Laguna Hills, CA, United States
Filters - RF Filters
AE2575NS2184
Filters - RF Filters AE2575NS2184
Win Source Part Number: 1208222-AE2575NS2184 Category: Filters>RF Filters Package: Box Standard Package: 1 Frequency: 2.575GHz Center Insertion Loss: 2.2dB Filter Type: Band Stop Height (Max): 0.866" (22.00mm) Bandwidth: 50MHz Mounting Type: Chassis Mount Package / Case: Module, SMA Connectors Dimension: 7.244" L x 2.087" W (184.00mm x 53.00mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0000 Mfr: Anatech Electronics Inc. Other Names: 3078-AE2575NS2184

Win Source Part Number: 1208222-AE2575NS2184
Category: Filters>RF Filters
Package: Box
Standard Package: 1
Frequency: 2.575GHz Center
Insertion Loss: 2.2dB
Filter Type: Band Stop
Height (Max): 0.866" (22.00mm)
Bandwidth: 50MHz
Mounting Type: Chassis Mount
Package / Case: Module, SMA Connectors
Dimension: 7.244" L x 2.087" W (184.00mm x 53.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0000
Mfr: Anatech Electronics Inc.
Other Names: 3078-AE2575NS2184

Buy Now Datasheet

Technical Specifications

  Anatech Electronics, Inc. Win Source Electronics
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number AE2575NS2184 AE2575NS2184
Product Name 2575 MHz Cavity Bandstop/Notch Filter Filters - RF Filters
Filter Type Band Reject
Fc 2575 MHz
Bandwidth 50000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

877-898 MHz / 936-956 MHz Cavity Bandstop/Notch Filter - AE887-946NS2192 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 888 to 946 MHz
Bandwidth 21000 to 20000 kHz
View Details
1030 MHz Cavity Notch/Band Stop Filter - AE1030N2338 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 1023 to 1037 MHz
Return Loss 12 dB
View Details
2422 MHz Cavity Band Pass Filter - AB2422B575 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2422 MHz
Bandwidth 22000 kHz
View Details
920 MHz Waveguide Band stop Filter - AE920WN2251 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 920 MHz
Bandwidth 80000 kHz
View Details