Anatech Electronics, Inc. 866 MHz Waveguide Band stop Filter AE866WN2270

Description
866 MHz Waveguide Band stop Filter
Request a Quote
Description
866 MHz Waveguide Band stop Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
866 MHz Waveguide Band stop Filter - AE866WN2270 - Anatech Electronics, Inc.
Garfield, NJ, United States
866 MHz Waveguide Band stop Filter
AE866WN2270
866 MHz Waveguide Band stop Filter AE866WN2270
866 MHz Waveguide Band stop Filter

866 MHz Waveguide Band stop Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE866WN2270
Product Name 866 MHz Waveguide Band stop Filter
Filter Type Band Reject
Fc 866 MHz
Bandwidth 5000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2450 MHz Band Stop/Notch Filter - AE2450NS2197 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 2450 MHz
Bandwidth 100000 kHz
View Details
2140 MHz Cavity Band Pass Filter - AB2140B1259 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2140 MHz
Bandwidth 59600 kHz
View Details
877-898 MHz / 936-956 MHz Cavity Bandstop/Notch Filter - AE887-946NS2192 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 888 to 946 MHz
Bandwidth 21000 to 20000 kHz
View Details
2337.5 MHz Cavity Band Pass Filter - AB2337B1007 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2338 MHz
Bandwidth 19200 kHz
View Details