Anatech Electronics, Inc. 850MHz LC Band Stop notch Filters AE850NS2144

Description
850MHz LC Band Stop notch Filters
Request a Quote
Description
850MHz LC Band Stop notch Filters
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
850MHz LC Band Stop notch Filters - AE850NS2144 - Anatech Electronics, Inc.
Garfield, NJ, United States
850MHz LC Band Stop notch Filters
AE850NS2144
850MHz LC Band Stop notch Filters AE850NS2144
850MHz LC Band Stop notch Filters

850MHz LC Band Stop notch Filters

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE850NS2144
Product Name 850MHz LC Band Stop notch Filters
Filter Type Band Reject
Unlock Full Specs
to access all available technical data

Similar Products

2200-2335/2375-2400MHz BPF Notch Filter - AE2267-2387BPN2282 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 2340 to 2345 MHz
View Details
5470 MHz Cavity Band Pass Filter - AB5470B1060 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5470 MHz
Bandwidth 20000 kHz
View Details
5530 MHz Cavity Band Pass Filter - AB5530B564 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5530 MHz
Bandwidth 20000 kHz
View Details
165 MHz Bandstop/Notch Filter - AE165NS2045 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 165 MHz
Return Loss 14 dB
View Details