Anatech Electronics, Inc. 165 MHz Bandstop/Notch Filter AE165NS2045

Description
165 MHz Bandstop/Notch Filter
Request a Quote
Description
165 MHz Bandstop/Notch Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
165 MHz Bandstop/Notch Filter - AE165NS2045 - Anatech Electronics, Inc.
Garfield, NJ, United States
165 MHz Bandstop/Notch Filter
AE165NS2045
165 MHz Bandstop/Notch Filter AE165NS2045
165 MHz Bandstop/Notch Filter

165 MHz Bandstop/Notch Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE165NS2045
Product Name 165 MHz Bandstop/Notch Filter
Filter Type Band Reject
Unlock Full Specs
to access all available technical data

Similar Products

26 MHz Bandstop/Notch filter - AE26NS2040 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 26 MHz
Bandwidth 2600 kHz
View Details
3400-3425 MHz Cavity Band Pass Filter - AB3412B1253 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3412 MHz
Bandwidth 25000 kHz
View Details
1492 MHz Waveguide Band stop Filter - AE1492WN2254 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 1492 MHz
Bandwidth 35000 kHz
View Details
5550 MHz Cavity Band Pass Filter - AB5550B565 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5550 MHz
Bandwidth 20000 kHz
View Details