Anatech Electronics, Inc. 8500 MHz Suspended Stripline Low Pass Filter AE8500SSL1047

Description
8500 MHz Suspended Stripline Low Pass Filter
Request a Quote
Description
8500 MHz Suspended Stripline Low Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
8500 MHz Suspended Stripline Low Pass Filter - AE8500SSL1047 - Anatech Electronics, Inc.
Garfield, NJ, United States
8500 MHz Suspended Stripline Low Pass Filter
AE8500SSL1047
8500 MHz Suspended Stripline Low Pass Filter AE8500SSL1047
8500 MHz Suspended Stripline Low Pass Filter

8500 MHz Suspended Stripline Low Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE8500SSL1047
Product Name 8500 MHz Suspended Stripline Low Pass Filter
Filter Type Low Pass
Fc 8500 MHz
Insertion Loss 1 to 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

4881.55 MHz Cavity Band Pass Filter - AB4881B521 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4882 MHz
Bandwidth 10000 kHz
View Details
1735-2145 MHz Cavity Band Pass Filter - AB1940B1212 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1940 MHz
Bandwidth 410000 kHz
View Details
70 MHz LC Low Pass Filter - AE70L7834 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 70 MHz
Insertion Loss 0.8000 dB
View Details
2476 MHz WiF Filter - AB2476B536 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Fc 2476 MHz
Bandwidth 22000 kHz
Insertion Loss 3 dB
View Details