Anatech Electronics, Inc. 836 MHz Waveguide Band stop Filter AE836WN2289

Description
836 MHz Waveguide Band stop Filter
Request a Quote
Description
836 MHz Waveguide Band stop Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
836 MHz Waveguide Band stop Filter - AE836WN2289 - Anatech Electronics, Inc.
Garfield, NJ, United States
836 MHz Waveguide Band stop Filter
AE836WN2289
836 MHz Waveguide Band stop Filter AE836WN2289
836 MHz Waveguide Band stop Filter

836 MHz Waveguide Band stop Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE836WN2289
Product Name 836 MHz Waveguide Band stop Filter
Filter Type Band Reject
Fc 836 MHz
Bandwidth 25000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

9650 KHz LC Band Stop Filter - AE9650KLN2277 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 9.65 MHz
Package Type SMA F connectors
View Details
6050 KHz LC Band Stop Filter - AE6050KLN2275 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 6.05 MHz
Package Type SMA F connectors
View Details
113 MHz Bandstop/Notch Filter - AE113NS2186 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 113 MHz
Bandwidth 10000 kHz
View Details
4475 MHz Cavity Band Pass Filter - AB4475B1331 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4475 MHz
Bandwidth 185000 kHz
View Details