Anatech Electronics, Inc. 3900 MHz Cavity Band Stop/Notch Filter AE3900N2230

Description
3900 MHz Cavity Band Stop/Notch Filter
Request a Quote
Description
3900 MHz Cavity Band Stop/Notch Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3900 MHz Cavity Band Stop/Notch Filter - AE3900N2230 - Anatech Electronics, Inc.
Garfield, NJ, United States
3900 MHz Cavity Band Stop/Notch Filter
AE3900N2230
3900 MHz Cavity Band Stop/Notch Filter AE3900N2230
3900 MHz Cavity Band Stop/Notch Filter

3900 MHz Cavity Band Stop/Notch Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE3900N2230
Product Name 3900 MHz Cavity Band Stop/Notch Filter
Filter Type Band Reject
Fc 3900 MHz
Bandwidth 50000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

12-20 MHz Bandstop / Notch Filter - AE16NS2194 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 16 MHz
Bandwidth 8000 kHz
View Details
866.2 MHz Cavity Bandstop/Notch Filter - AE866NS2189 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 866 MHz
Bandwidth 4600 kHz
View Details
5050 MHz Bandstop/Notch Filter - AE5050N2258 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 5050 MHz
Bandwidth 20000 kHz
View Details
4700 MHz Band Stop/Notch Filter - AE4700N2273 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 4700 MHz
VSWR 1.8 :1
View Details