Anatech Electronics, Inc. 80 MHz High Power LC Low Pass Filter AE80LL9334

Description
80 MHz High Power LC Low Pass Filter
Request a Quote
Description
80 MHz High Power LC Low Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
80 MHz High Power LC Low Pass Filter - AE80LL9334 - Anatech Electronics, Inc.
Garfield, NJ, United States
80 MHz High Power LC Low Pass Filter
AE80LL9334
80 MHz High Power LC Low Pass Filter AE80LL9334
80 MHz High Power LC Low Pass Filter

80 MHz High Power LC Low Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE80LL9334
Product Name 80 MHz High Power LC Low Pass Filter
Filter Type Low Pass
Unlock Full Specs
to access all available technical data

Similar Products

3478.5-3498.5 MHz Cavity Band Pass Filter - AB3488B1051 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3488 MHz
Bandwidth 20000 kHz
View Details
WiFi Band Pass Filter - AB2410B717 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2410 MHz
Bandwidth 73000 kHz
View Details
3.4-3.6GHz Cavity Band Pass - AB3500B510 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3500 MHz
Bandwidth 200000 kHz
View Details
850-950 MHz LC Lowpass FIlter - AE950L8984 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 850 MHz
Insertion Loss 0.5000 dB
View Details