Anatech Electronics, Inc. 1250 MHz LC Lowpass Filter AE1250L9258

Description
1250 MHz LC Lowpass Filter
Request a Quote
Description
1250 MHz LC Lowpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1250 MHz LC Lowpass Filter - AE1250L9258 - Anatech Electronics, Inc.
Garfield, NJ, United States
1250 MHz LC Lowpass Filter
AE1250L9258
1250 MHz LC Lowpass Filter AE1250L9258
1250 MHz LC Lowpass Filter

1250 MHz LC Lowpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1250L9258
Product Name 1250 MHz LC Lowpass Filter
Filter Type Low Pass
Fc 1250 MHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

13900-15300 MHz Cavity Band Pass Filter - AB14600B1179 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 14600 MHz
Bandwidth 1.40E6 kHz
View Details
5560 MHz WiFi Cavity Filter - AB5560B957 - Anatech Electronics, Inc.
Specs
Fc 5560 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
2614-2624 MHz Cavity Band Pass Filter - AB2619B1221 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2619 MHz
Bandwidth 10000 kHz
View Details
2436.5 MHz Cavity Band Pass Filter - AB2436B479 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2436 MHz
Bandwidth 70000 kHz
View Details