Anatech Electronics, Inc. 11000 MHz Suspended Stripline Low Pass Filter AE11000SSL1052

Description
11000 MHz Suspended Stripline Low Pass Filter
Request a Quote
Description
11000 MHz Suspended Stripline Low Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
11000 MHz Suspended Stripline Low Pass Filter - AE11000SSL1052 - Anatech Electronics, Inc.
Garfield, NJ, United States
11000 MHz Suspended Stripline Low Pass Filter
AE11000SSL1052
11000 MHz Suspended Stripline Low Pass Filter AE11000SSL1052
11000 MHz Suspended Stripline Low Pass Filter

11000 MHz Suspended Stripline Low Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE11000SSL1052
Product Name 11000 MHz Suspended Stripline Low Pass Filter
Filter Type Low Pass
Fc 11000 MHz
Insertion Loss 1 to 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

2475.5 MHz Cavity Band Pass Filter - AB2475B708 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2476 MHz
Bandwidth 20000 kHz
View Details
1792 MHz Cavity Band Pass Filter - AB1792B817 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1792 MHz
Bandwidth 2000 kHz
View Details
1250 MHz LC Lowpass Filter - AE1250L9258 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 1250 MHz
Insertion Loss 2 dB
View Details
WiFi Cavity Band Pass Filter - AB2085B1127 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2086 MHz
Bandwidth 34000 kHz
View Details