Anatech Electronics, Inc. 2350 MHz Waveguide Band stop Filter AE2350WN2253

Description
2350 MHz Waveguide Band stop Filter
Request a Quote
Description
2350 MHz Waveguide Band stop Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2350 MHz Waveguide Band stop Filter - AE2350WN2253 - Anatech Electronics, Inc.
Garfield, NJ, United States
2350 MHz Waveguide Band stop Filter
AE2350WN2253
2350 MHz Waveguide Band stop Filter AE2350WN2253
2350 MHz Waveguide Band stop Filter

2350 MHz Waveguide Band stop Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2350WN2253
Product Name 2350 MHz Waveguide Band stop Filter
Filter Type Band Reject
Fc 2350 MHz
Bandwidth 100000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

1600 MHz Cavity Band Notch Filter - AE1600N2231 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 1600 MHz
Bandwidth 5000 kHz
View Details
18000 MHz Cavity Band Pass Filter - AB18000B1147 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 18000 MHz
Bandwidth 4.00E6 kHz
View Details
2500-2570 MHz Cavity Band Pass Filter - AB2535B861 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2535 MHz
Bandwidth 70000 kHz
View Details
2073.5 MHz Cavity Band Pass Filter - AB2073B701 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2074 MHz
Bandwidth 20000 kHz
View Details