Anatech Electronics, Inc. 8000 MHz Suspended Stripline Low Pass Filter AE8000SSL1046

Description
8000 MHz Suspended Stripline Low Pass Filter
Request a Quote
Description
8000 MHz Suspended Stripline Low Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
8000 MHz Suspended Stripline Low Pass Filter - AE8000SSL1046 - Anatech Electronics, Inc.
Garfield, NJ, United States
8000 MHz Suspended Stripline Low Pass Filter
AE8000SSL1046
8000 MHz Suspended Stripline Low Pass Filter AE8000SSL1046
8000 MHz Suspended Stripline Low Pass Filter

8000 MHz Suspended Stripline Low Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE8000SSL1046
Product Name 8000 MHz Suspended Stripline Low Pass Filter
Filter Type Low Pass
Fc 8000 MHz
Insertion Loss 1 to 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

15500 MHz Strip-Line Low Pass Filter - AE15500SLL1011 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 15500 MHz
Insertion Loss 1 dB
View Details
1200 - 1400 MHz Absorptive LC Low Pass Filter - AE1400LL9310-A - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Insertion Loss 1 dB
Return Loss 20 dB
View Details
8500 MHz Suspended Stripline Low Pass Filter - AE8500SSL1047 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 8500 MHz
Insertion Loss 1 to 1.5 dB
View Details
2440 MHz WiFi Cavity Band Pass Filter - AB2440B1163 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2440 MHz
Bandwidth 22000 kHz
View Details