Anatech Electronics, Inc. 1200 - 1400 MHz Absorptive LC Low Pass Filter AE1400LL9310-A

Description
1200 - 1400 Absorptive LC Low Pass Filter
Request a Quote
Description
1200 - 1400 Absorptive LC Low Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1200 - 1400 MHz Absorptive LC Low Pass Filter - AE1400LL9310-A - Anatech Electronics, Inc.
Garfield, NJ, United States
1200 - 1400 MHz Absorptive LC Low Pass Filter
AE1400LL9310-A
1200 - 1400 MHz Absorptive LC Low Pass Filter AE1400LL9310-A
1200 - 1400 Absorptive LC Low Pass Filter

1200 - 1400 Absorptive LC Low Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1400LL9310-A
Product Name 1200 - 1400 MHz Absorptive LC Low Pass Filter
Filter Type Low Pass
Unlock Full Specs
to access all available technical data

Similar Products

4810 MHz Cavity Band Pass Filter - AB4810B968 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4810 MHz
Bandwidth 50000 kHz
View Details
2084.5 MHz Cavity Band Pass Filter - AB2084B702 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2084 MHz
Bandwidth 20000 kHz
View Details
297 MHz Lowpass Filter - AE297L8906 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 297 MHz
Insertion Loss 3 dB
View Details
4994 MHz Cavity Band Pass Filter - AB4994B965 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4994 MHz
Bandwidth 50000 kHz
View Details