Anatech Electronics, Inc. 1950 MHz Cavity Notch Filter AE1950NS2177

Description
1950 MHz Cavity Notch Filter
Request a Quote
Description
1950 MHz Cavity Notch Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1950 MHz Cavity Notch Filter - AE1950NS2177 - Anatech Electronics, Inc.
Garfield, NJ, United States
1950 MHz Cavity Notch Filter
AE1950NS2177
1950 MHz Cavity Notch Filter AE1950NS2177
1950 MHz Cavity Notch Filter

1950 MHz Cavity Notch Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1950NS2177
Product Name 1950 MHz Cavity Notch Filter
Filter Type Band Reject
Unlock Full Specs
to access all available technical data

Similar Products

3475-4175 MHz Cavity Band Pass Filter - AB3825B1064 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3825 MHz
Bandwidth 700000 kHz
View Details
165 MHz Bandstop/Notch Filter - AE165NS2045 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 165 MHz
Return Loss 14 dB
View Details
1492 MHz Waveguide Band stop Filter - AE1492WN2254 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 1492 MHz
Bandwidth 35000 kHz
View Details
1690 MHz Cavity Band Pass Filter - AB1690B865 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1690 MHz
Bandwidth 32000 kHz
View Details