Anatech Electronics, Inc. 2535 / 2585 MHz Cavity Duplexer AE2535-2585DB5433

Description
2535 / 2585 MHz Cavity Duplexer
Request a Quote
Description
2535 / 2585 MHz Cavity Duplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2535 / 2585 MHz Cavity Duplexer - AE2535-2585DB5433 - Anatech Electronics, Inc.
Garfield, NJ, United States
2535 / 2585 MHz Cavity Duplexer
AE2535-2585DB5433
2535 / 2585 MHz Cavity Duplexer AE2535-2585DB5433
2535 / 2585 MHz Cavity Duplexer

2535 / 2585 MHz Cavity Duplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AE2535-2585DB5433
Product Name 2535 / 2585 MHz Cavity Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

2412 / 2462 MHz Cavity Duplexer - AD2412-2462D324 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1.7 dB
Return Loss 14 dB
View Details
1709-1730 MHz / 1804-1825 MHz Cavity Duplexer - AE1720-1814DB2024 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 0.5000 dB
Return Loss 15 dB
View Details
1805-1880 MHz LTE Frequency Band 3 Ceramic Duplexer - AD1747-1842D335-N - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1.2 dB
Return Loss 14 dB
View Details
898.5 MHz / 937.5 MHz Cavity Duplexer - AD898-937D431 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 18 dB
View Details