Anatech Electronics, Inc. 1880 / 1960 / 1745 / 2145 MHz Ceramic Quad Multiplexer AE1880-1960-1745-2145MP1007

Description
1880 / 1960 / 1745 / 2145 MHz Ceramic Quad Multiplexer
Request a Quote
Description
1880 / 1960 / 1745 / 2145 MHz Ceramic Quad Multiplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1880 / 1960 / 1745 / 2145 MHz Ceramic Quad Multiplexer - AE1880-1960-1745-2145MP1007 - Anatech Electronics, Inc.
Garfield, NJ, United States
1880 / 1960 / 1745 / 2145 MHz Ceramic Quad Multiplexer
AE1880-1960-1745-2145MP1007
1880 / 1960 / 1745 / 2145 MHz Ceramic Quad Multiplexer AE1880-1960-1745-2145MP1007
1880 / 1960 / 1745 / 2145 MHz Ceramic Quad Multiplexer

1880 / 1960 / 1745 / 2145 MHz Ceramic Quad Multiplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AE1880-1960-1745-2145MP1007
Product Name 1880 / 1960 / 1745 / 2145 MHz Ceramic Quad Multiplexer
Device Type Quadplexer; Multiplexer
Unlock Full Specs
to access all available technical data

Similar Products

2350 MHz / 4700 MHz Duplexer - AE2350-4700DB5511 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss -0.5000 dB
Return Loss 15 dB
View Details
1557.92-1592.92 / 1167-1212 MHz Ceramic Duplexer - AE1575-1189D1169 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 2.8 dB
Return Loss 14 dB
View Details
2200-2500 MHz / 4400-7500 MHz Diplexer - AE2500-4400DP5439 - Anatech Electronics, Inc.
Specs
Device Type Diplexer
Insertion Loss -6 dB
View Details
880-915 MHz, 935-960 MHz Cavity Duplexer - AD897-942D428 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1.6 dB
Return Loss 20 dB
View Details