Anatech Electronics, Inc. 3300 MHz / 6600 MHz / 9900 MHz Triplexer AD3300-6600-9900TR319

Description
3300 MHz / 6600 MHz / 9900 MHz Triplexer
Request a Quote
Description
3300 MHz / 6600 MHz / 9900 MHz Triplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3300 MHz / 6600 MHz / 9900 MHz Triplexer - AD3300-6600-9900TR319 - Anatech Electronics, Inc.
Garfield, NJ, United States
3300 MHz / 6600 MHz / 9900 MHz Triplexer
AD3300-6600-9900TR319
3300 MHz / 6600 MHz / 9900 MHz Triplexer AD3300-6600-9900TR319
3300 MHz / 6600 MHz / 9900 MHz Triplexer

3300 MHz / 6600 MHz / 9900 MHz Triplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AD3300-6600-9900TR319
Product Name 3300 MHz / 6600 MHz / 9900 MHz Triplexer
Device Type Triplexer
Unlock Full Specs
to access all available technical data

Similar Products

10-900 MHz LC Multiplexer - AE10-900MP1002 - Anatech Electronics, Inc.
Specs
Device Type Multiplexer
View Details
2590 / 5180 / 7770 MHz Cavity Triplexer - AE2590-5180-7770TR1296 - Anatech Electronics, Inc.
Specs
Device Type Triplexer
Insertion Loss 0.5000 dB
View Details
880-915 MHz, 935-960 MHz Cavity Duplexer - AD897-942D428 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1.6 dB
Return Loss 20 dB
View Details
L1 / L2 GPS Duplexer/Combiner - AD1227-1575C102 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 15 dB
View Details