Anatech Electronics, Inc. 7500 MHz Suspended Stripline Low Pass Filter AE7500SSL1045

Description
7500 MHz Suspended Stripline Low Pass Filter
Request a Quote
Description
7500 MHz Suspended Stripline Low Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
7500 MHz Suspended Stripline Low Pass Filter - AE7500SSL1045 - Anatech Electronics, Inc.
Garfield, NJ, United States
7500 MHz Suspended Stripline Low Pass Filter
AE7500SSL1045
7500 MHz Suspended Stripline Low Pass Filter AE7500SSL1045
7500 MHz Suspended Stripline Low Pass Filter

7500 MHz Suspended Stripline Low Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE7500SSL1045
Product Name 7500 MHz Suspended Stripline Low Pass Filter
Filter Type Low Pass
Fc 7500 MHz
Insertion Loss 1 to 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

750 MHz Lowpass Filter - AE750L9117 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 775 MHz
Insertion Loss 1 dB
View Details
1710-2155 MHz LTE Frequency Band 4 Cavity Band Pass Filter - AB1932B1347 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1932 MHz
Bandwidth 445000 kHz
View Details
19000 MHz Suspended Stripline Low Pass Filter - AE19000SSL1026 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 19000 MHz
Insertion Loss 1 to 3 dB
View Details
4810 MHz Cavity Band Pass Filter - AB4810B968 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4810 MHz
Bandwidth 50000 kHz
View Details