Anatech Electronics, Inc. 70 MHz Bandstop/Notch Filter (75 Ohms) AE70NS2191

Description
70 MHz Bandstop/Notch Filter (75 Ohms)
Request a Quote
Description
70 MHz Bandstop/Notch Filter (75 Ohms)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
70 MHz Bandstop/Notch Filter (75 Ohms) - AE70NS2191 - Anatech Electronics, Inc.
Garfield, NJ, United States
70 MHz Bandstop/Notch Filter (75 Ohms)
AE70NS2191
70 MHz Bandstop/Notch Filter (75 Ohms) AE70NS2191
70 MHz Bandstop/Notch Filter (75 Ohms)

70 MHz Bandstop/Notch Filter (75 Ohms)

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE70NS2191
Product Name 70 MHz Bandstop/Notch Filter (75 Ohms)
Filter Type Band Reject
Fc 70 MHz
Bandwidth 4000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

1905 MHz Waveguide Band stop Filter - AE1905WN2222 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 1905 MHz
Bandwidth 50000 kHz
View Details
4432 MHz WiFi Cavity Filter - AB4432B680 - Anatech Electronics, Inc.
Specs
Fc 4432 MHz
Bandwidth 40000 kHz
Insertion Loss 1.75 dB
View Details
2312.5 MHz Cavity Band Pass Filter - AB2312B1006 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2312 MHz
Bandwidth 19200 kHz
View Details
4500 MHz Cavity Band Pass Filter - AB4500B1075 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4500 MHz
Bandwidth 1.00E6 kHz
View Details