Anatech Electronics, Inc. 1905 MHz Waveguide Band stop Filter AE1905WN2222

Description
1905 MHz Waveguide Band stop Filter
Request a Quote
Description
1905 MHz Waveguide Band stop Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1905 MHz Waveguide Band stop Filter - AE1905WN2222 - Anatech Electronics, Inc.
Garfield, NJ, United States
1905 MHz Waveguide Band stop Filter
AE1905WN2222
1905 MHz Waveguide Band stop Filter AE1905WN2222
1905 MHz Waveguide Band stop Filter

1905 MHz Waveguide Band stop Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1905WN2222
Product Name 1905 MHz Waveguide Band stop Filter
Filter Type Band Reject
Fc 1905 MHz
Bandwidth 50000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

950-1700 MHz Cavity Band Pass Filter - AB1325B1178 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1325 MHz
Bandwidth 750000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2427B1087 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2427 MHz
Bandwidth 12000 kHz
View Details
2232 MHz WiFi Cavity Band Pass Filter - AB2232B980 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2232 MHz
Bandwidth 22000 kHz
View Details
282 MHz Notch Filter - AE282NS2214 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 282 MHz
Package Type Connectorized
View Details