Anatech Electronics, Inc. 2600 MHz Cavity Band Stop/Notch Filter AE2600N2229

Description
2600 MHz Cavity Band Stop/Notch Filter
Request a Quote
Description
2600 MHz Cavity Band Stop/Notch Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2600 MHz Cavity Band Stop/Notch Filter - AE2600N2229 - Anatech Electronics, Inc.
Garfield, NJ, United States
2600 MHz Cavity Band Stop/Notch Filter
AE2600N2229
2600 MHz Cavity Band Stop/Notch Filter AE2600N2229
2600 MHz Cavity Band Stop/Notch Filter

2600 MHz Cavity Band Stop/Notch Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2600N2229
Product Name 2600 MHz Cavity Band Stop/Notch Filter
Filter Type Band Reject
Fc 2600 MHz
Bandwidth 50000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filters - AB3475B646 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3475 MHz
Bandwidth 25000 kHz
View Details
1445-1530 MHz Cavity Band Pass Filter - AB1487B933 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1488 MHz
Bandwidth 85000 kHz
View Details
5575 MHz WiFi Cavity Filter - AB5575B1047 - Anatech Electronics, Inc.
Specs
Fc 5575 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
803 MHz Bandstop/Notch Filter - AE803NS2065 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 803 MHz
Bandwidth 6000 kHz
View Details