Anatech Electronics, Inc. 1625 MHz Low Pass Filter AE1625L9245

Description
1625 MHz Low Pass Filter
Request a Quote
Description
1625 MHz Low Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1625 MHz Low Pass Filter - AE1625L9245 - Anatech Electronics, Inc.
Garfield, NJ, United States
1625 MHz Low Pass Filter
AE1625L9245
1625 MHz Low Pass Filter AE1625L9245
1625 MHz Low Pass Filter

1625 MHz Low Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1625L9245
Product Name 1625 MHz Low Pass Filter
Filter Type Low Pass
Fc 1625 MHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

300 MHz Low Pass Filter - AE300L9175 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 300 MHz
Insertion Loss 0.6000 dB
View Details
WiFi Cavity Band Pass Filter - AB2101B1131 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2102 MHz
Bandwidth 34000 kHz
View Details
303 KHz LC Low Pass Filter - AE303KL7840 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 0.3030 MHz
Insertion Loss 0.8000 dB
View Details
40 MHz LC Lowpass Filter - AE40LL9357 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Insertion Loss 0.3500 dB
Return Loss 18 dB
View Details