Anatech Electronics, Inc. 1.7 GHz Low Pass Filter AE1700L9120

Description
1.7 GHz Low Pass Filter
Request a Quote
Description
1.7 GHz Low Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1.7 GHz Low Pass Filter - AE1700L9120 - Anatech Electronics, Inc.
Garfield, NJ, United States
1.7 GHz Low Pass Filter
AE1700L9120
1.7 GHz Low Pass Filter AE1700L9120
1.7 GHz Low Pass Filter

1.7 GHz Low Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1700L9120
Product Name 1.7 GHz Low Pass Filter
Filter Type Low Pass
Fc 1700 MHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

1930-1945 MHz LTE Frequency Band 2 PCS Band Pass Filter - AB1937B1352 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1937 MHz
Bandwidth 15000 kHz
View Details
2320-2330 MHz Cavity Filter - AB2325B995 - Anatech Electronics, Inc.
Specs
Fc 2325 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
525 MHz Low Pass Filter - AE525L9195 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 525 MHz
Insertion Loss 1 dB
View Details
0-4 GHz Lowpass Filter - AE4000L8873 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 4000 MHz
Insertion Loss 1 dB
View Details