Anatech Electronics, Inc. 6 MHz LC Lowpass Filter AE6L8839

Description
6 MHz LC Lowpass Filter
Request a Quote
Description
6 MHz LC Lowpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
6 MHz LC Lowpass Filter - AE6L8839 - Anatech Electronics, Inc.
Garfield, NJ, United States
6 MHz LC Lowpass Filter
AE6L8839
6 MHz LC Lowpass Filter AE6L8839
6 MHz LC Lowpass Filter

6 MHz LC Lowpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE6L8839
Product Name 6 MHz LC Lowpass Filter
Filter Type Low Pass
Fc 6 MHz
Insertion Loss 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

350 MHz Cavity Band Pass Filter - AB350B1335 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 350 MHz
Bandwidth 260000 kHz
View Details
16 MHz LC Low Pass Filter - AE16L7831 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 16 MHz
Insertion Loss 0.8000 dB
View Details
1200 - 1400 MHz Absorptive LC Low Pass Filter - AE1400LL9310-A - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Insertion Loss 1 dB
Return Loss 20 dB
View Details
1865-1950 MHz Cavity Band Pass Filter - AB1907B1215 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1908 MHz
Bandwidth 85000 kHz
View Details