Anatech Electronics, Inc. 16 MHz LC Low Pass Filter AE16L7831

Description
16 MHz LC Low Pass Filter
Request a Quote
Description
16 MHz LC Low Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
16 MHz LC Low Pass Filter - AE16L7831 - Anatech Electronics, Inc.
Garfield, NJ, United States
16 MHz LC Low Pass Filter
AE16L7831
16 MHz LC Low Pass Filter AE16L7831
16 MHz LC Low Pass Filter

16 MHz LC Low Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE16L7831
Product Name 16 MHz LC Low Pass Filter
Filter Type Low Pass
Fc 16 MHz
Insertion Loss 0.8000 dB
Unlock Full Specs
to access all available technical data

Similar Products

1625 MHz Cavity Band Pass Filter - AB1625B881 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1625 MHz
Bandwidth 24000 kHz
View Details
0-75 MHz Lowpass Filter - AE75L8935 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 75 MHz
Insertion Loss 0.5000 dB
View Details
3430 MHz Cavity Band Pass Filter - AB3430B839 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3430 MHz
Bandwidth 5000 kHz
View Details
10 MHz LC Lowpass Filter - AE10LL9353 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Insertion Loss 0.3500 dB
Return Loss 18 dB
View Details