Anatech Electronics, Inc. 6790 MHz Waveguide Band stop Filter AE6790WN2261

Description
6790 MHz Waveguide Band stop Filter
Request a Quote
Description
6790 MHz Waveguide Band stop Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
6790 MHz Waveguide Band stop Filter - AE6790WN2261 - Anatech Electronics, Inc.
Garfield, NJ, United States
6790 MHz Waveguide Band stop Filter
AE6790WN2261
6790 MHz Waveguide Band stop Filter AE6790WN2261
6790 MHz Waveguide Band stop Filter

6790 MHz Waveguide Band stop Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE6790WN2261
Product Name 6790 MHz Waveguide Band stop Filter
Filter Type Band Reject
Fc 6790 MHz
Bandwidth 75000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

12-20 MHz Bandstop / Notch Filter - AE16NS2194 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 16 MHz
Bandwidth 8000 kHz
View Details
1575.42 MHz Cavity Notch Filter - AE1575NS2174-SF - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 1575 MHz
Return Loss 15 dB
View Details
2140 MHz UMTS Cavity Notch Filter - AE2140NS2178 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 2140 MHz
Bandwidth 35000 kHz
View Details
866.2 MHz Cavity Notch Filter - AE866NS2170 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 866 MHz
Bandwidth 4600 kHz
View Details